Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123180-24FC256-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24FC256-E/SN CAD Model

Description

Product Overview: 24FC256-E/SN

The 24FC256-E/SN is a high-performance 256Kb I2C compatible Serial EEPROM memory device from Microchip Technology. It is designed to provide robust storage solutions for advanced applications in various industries, including consumer electronics, automotive, industrial control systems, and telecommunications. This EEPROM device operates on a voltage range of 2.5V to 5.5V, which makes it suitable for many microcontroller-based systems that require low-power operation and a flexible interface.

Key Features

  • Memory Size: 256Kb (32,768 x 8-bit)
  • Interface: I2C (2-wire serial interface), supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocol
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications and power supplies
  • Speed: High-speed data transfer capabilities
  • Write Protect: Hardware write protection for the entire memory array (WP pin)
  • Endurance: 1 million write cycles, ensuring long-term reliability
  • Data Retention: Guaranteed data retention for over 200 years
  • Package: 8-pin SOIC (SN) package for easy integration into various circuit designs
  • Temperature Range: Industrial (I) temperature range of -40°C to +85°C

Applications

The 24FC256-E/SN is versatile and can be used in a wide array of applications. It is particularly well-suited for dynamic data storage requirements such as:

  • Parameter settings and calibration data storage in industrial systems
  • Configuration storage for consumer electronics like set-top boxes and gaming consoles
  • Automotive systems that require non-volatile memory for critical data
  • Portable devices where power efficiency and data integrity are paramount

Conclusion

With its robust design, high endurance, and wide operating voltage range, the 24FC256-E/SN from Microchip Technology is an ideal EEPROM solution for designers looking for a reliable and flexible memory component. Its compatibility with I2C protocol ensures easy integration into existing systems, making it a go-to choice for engineers and developers across a broad spectrum of applications.

You May Also Be Interested in

TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Anachip Corp
High Voltage Hall-Effect Smart Fan Motor Controller
Lowest to $2.8266
ECAD model for AH287-PL
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT
Anpec
Low Voltage Adjustable Precision Shunt Regulator
Lowest to $0.4708
ECAD model for APL431L
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SMC
Lowest to $0.9917
ECAD model for 1.5SMC15AT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention