EN
  • EN
  • DE

24FC1026-I/SN

Part No 24FC1026-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761918-24FC1026-I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name 24FC1026
Introduction Date January 10, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24FC1026-I/SN CAD Model

Description

Product Overview: Microchip Technology 24FC1026-I/SN

The 24FC1026-I/SN is a high-performance, 1 Mbit serial EEPROM from Microchip Technology, designed to deliver a flexible and reliable data storage solution for advanced applications requiring non-volatile memory. This EEPROM device operates over an industrial temperature range and comes in an 8-lead SOIC (SN) package, making it suitable for a wide range of applications in the automotive, industrial, medical, and consumer electronics sectors.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: I²C (2-Wire Serial Interface)
  • Speed: Supports standard, fast, and high-speed modes
  • Supply Voltage Range: 1.7V to 5.5V, accommodating a variety of logic levels
  • Operating Temperature: Industrial grade, -40°C to +85°C
  • Packaging: 8-lead SOIC for a compact footprint
  • Write Protect: Hardware write protection for the entire memory array
  • Page Write Buffer: Allows up to 128 bytes of page write for faster write operations
  • Endurance: High reliability with 1 million write cycle endurance per byte
  • Data Retention: Guaranteed for over 200 years

Applications

The 24FC1026-I/SN EEPROM is versatile and can be used in a variety of applications, including:

  • Complex multifunction devices where extended data storage is necessary
  • Automotive systems requiring reliable data retention under harsh conditions
  • Industrial control systems for machine and process control settings
  • Medical devices where accurate data logging is critical
  • Consumer electronics that require user settings and preferences to be preserved

Advantages

With its robust design, the Microchip 24FC1026-I/SN offers numerous advantages, such as low-power consumption, high data integrity, and a small form factor. Its I²C interface ensures compatibility with most microcontrollers, providing a seamless integration into existing designs. The device's high write endurance and data retention capabilities ensure that critical data is preserved over an extended period, even under extreme environmental conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,143 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess