EN
  • EN
  • DE

24CW640T-I/MUY

Part No 24CW640T-I/MUY
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202734-24CW640T-I/MUY
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory
Series 24CW
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Ultra Librarian 3D Model Ultra Librarian 24CW640T-I/MUY CAD Model

Description

The 24CW640T-I/MUY is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed to provide efficient non-volatile data storage solutions for a wide array of applications ranging from industrial to consumer electronics. Its robust design and flexible features make it an ideal choice for system configuration parameters, device calibration data, and various other applications where reliable and persistent data storage is critical.

Key Features:

  • Memory Size: The device boasts a memory capacity of 64 Kbits, providing ample space for storing configuration data, lookup tables, and other critical data that needs to be preserved across power cycles.
  • Interface: It features an I²C (Inter-Integrated Circuit) serial interface, which supports standard and fast mode operations, making it easily interfaced with a wide range of microcontrollers and processors.
  • Supply Voltage: The device operates over a broad voltage range, typically from 2.5V to 5.5V, allowing for versatile power supply options and compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the 24CW640T-I/MUY is engineered to perform reliably in harsh environmental conditions.
  • Packaging: It is available in a compact 8-lead TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Write Protect: The device includes a write-protect feature to prevent accidental data overwrites, ensuring data integrity.
  • Endurance: The EEPROM cells are rated for high endurance with a typical value of one million write cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of more than 200 years, providing a reliable storage solution over extensive periods.

Applications:

The 24CW640T-I/MUY is versatile and can be used in a variety of applications, such as:

  • Industrial and automotive control systems
  • Medical devices
  • Smart consumer electronics
  • Networking equipment
  • Portable devices

In conclusion, the 24CW640T-I/MUY from Microchip Technology offers a reliable and flexible non-volatile memory solution for applications that demand high endurance, wide temperature operation, and long-term data retention. Its small footprint, coupled with the ease of integration through the I²C interface, makes it an excellent choice for system designers looking to enhance their products with robust data storage capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess