EN
  • EN
  • DE

24C32AM

Part No 24C32AM
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036003-24C32AM
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C32AM CAD Model

Description

Product Overview: 24C32AM from Microchip Technology

The 24C32AM is a 32-Kilobit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device brought to you by the renowned semiconductor manufacturer, Microchip Technology. This high-performance, serial EEPROM offers a robust storage solution for a wide array of applications that require data storage and retrieval without power.

Key Features

  • Memory Size: The 24C32AM provides a substantial 32 Kbits of memory, which is organized as 4,096 x 8 bits. This ample space is ideal for storing configuration settings, calibration data, or small application logs.
  • I²C Interface: The device is designed to operate over a serial I²C bus, ensuring easy integration with a multitude of microcontroller or microprocessor-based systems. The I²C interface facilitates simple, two-wire serial communication, which is both reliable and efficient.
  • Write Protect: It includes a write-protect feature that, when activated, helps prevent inadvertent writes to the memory, thereby safeguarding the stored data.
  • Low Power Consumption: The 24C32AM is engineered for low-power consumption, making it a suitable choice for battery-operated and power-sensitive applications.
  • Voltage Range: The device operates across a wide voltage range, accommodating various system power levels and ensuring flexibility in different hardware environments.
  • Extended Temperature Range: It is designed to perform reliably over an extended temperature range, which is critical for industrial and automotive applications that may be exposed to harsh conditions.

Applications

The versatility of the 24C32AM makes it an excellent choice for a multitude of applications, including:

  • Industrial and automotive systems where non-volatile memory is critical.
  • Consumer electronics that require configuration parameters to be stored persistently.
  • Medical devices where calibration data retention is essential.
  • Telecommunication systems that need to maintain setup information.

The 24C32AM from Microchip Technology represents a reliable and flexible non-volatile memory solution that can be integrated into a variety of electronic systems, ensuring data retention and stability across a broad range of applications.

You May Also Be Interested in

Amd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess