EN
  • EN
  • DE

24C02NPU27D

Part No 24C02NPU27D
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035980-24C02NPU27D
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C02NPU27D CAD Model

Description

Microchip Technology 24C02NPU27D EEPROM

The Microchip Technology 24C02NPU27D is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a storage capacity of 2 Kbits. This compact memory chip is designed for optimal efficiency and reliability, making it an excellent choice for a wide range of applications in modern electronic systems.

Key Features

  • Memory Size: The device provides a 2 Kbit (256 x 8) memory size, allowing for the storage of important configuration and calibration data that can be accessed by the host system as needed.
  • Serial Interface: It utilizes an I²C (Inter-Integrated Circuit) serial interface, facilitating easy integration into existing designs with minimal pin count and ensuring compatibility with a wide variety of microcontrollers and processors.
  • Write Protect: A hardware write protect feature is available to prevent inadvertent writes, thereby protecting stored data from being accidentally modified or erased.
  • Low-power Consumption: Designed with power efficiency in mind, this EEPROM operates with very low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Voltage Range: The device supports a wide voltage range from 1.8V to 5.5V, providing flexibility in different operating environments and system designs.
  • High Reliability: With its robust design, the 24C02NPU27D ensures data retention of over 200 years and supports a high endurance of one million write cycles per byte.
  • Package: The EEPROM is available in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing a reliable mechanical and electrical connection.

Applications

The versatility of the 24C02NPU27D makes it a prime candidate for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Telecommunication systems

Overall, the Microchip Technology 24C02NPU27D EEPROM offers a reliable and efficient solution for data storage needs in a compact and easy-to-use format, backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess