Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24C02
Standard Package 55 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854722-24C02-I/P
Ultra Librarian 3D Model Ultra Librarian 24C02-I/P CAD Model

Description

Product Overview: 24C02-I/P EEPROM by Microchip Technology

The 24C02-I/P is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This memory chip falls within the serial I²C bus memory line, designed to provide efficient data storage solutions in a wide range of electronic applications. The 24C02-I/P is known for its low-power consumption and high endurance, making it an ideal choice for smart cards, personal electronics, and any system that requires reliable non-volatile memory.

Key Features

  • Memory Size: The device offers a storage capacity of 2 Kbits, organized as 256 x 8 bits, which is sufficient for storing configuration settings, calibration data, or small user datasets.
  • Interface: It utilizes the popular I²C (Inter-Integrated Circuit) serial interface, which ensures easy integration into most microcontroller-based systems with minimal pin count.
  • Voltage Range: The 24C02-I/P operates across a voltage range of 4.5V to 5.5V, accommodating a variety of logic levels and system requirements.
  • Package: It comes in a DIP (Dual In-line Package), which is widely used and preferred for through-hole mounting techniques.
  • Write Protect: The device includes a write protect feature that allows the user to prevent accidental overwrite of the memory contents, enhancing data security.
  • Endurance: It boasts a high write endurance with 1 million write cycles and a data retention period of over 100 years, ensuring the reliability and longevity of the stored information.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows the 24C02-I/P to perform reliably in a broad spectrum of environmental conditions.

Applications

The versatility of the 24C02-I/P EEPROM makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Telecommunication systems
  • Portable battery-powered devices

In summary, the Microchip Technology's 24C02-I/P EEPROM stands out as a reliable and robust memory solution for designers looking to incorporate non-volatile memory into their systems with ease and confidence.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESG-T
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C02A-KSG-T
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
ECAD model for FT93C56A-UTR-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C04A-ENR-T
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C08A-ENR-T
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 800KHZ 8SOP
Need more? Email Us
ECAD model for FT24C32A-USG-B
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C16A-ESG-T
Fremont Micro Devices USA
IC EEPROM 32KBIT SPI 20MHZ 8SOP
Lowest to $0.1482
ECAD model for FT25C32A-USR-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C04A-UTG-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention