EN
  • EN
  • DE

24AA512T-I/CS17K

Part No 24AA512T-I/CS17K
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 8CSP / EEPROM Memory IC 512Kbit I2C 400 kHz 900 ns 8-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFBGA, CSPBGA
Supplier Device Package 8-CSP
Base Product Number 24AA512
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 906017-24AA512T-I/CS17K
Ultra Librarian 3D Model Ultra Librarian 24AA512T-I/CS17K CAD Model

Description

Microchip Technology 24AA512T-I/CS17K EEPROM

The 24AA512T-I/CS17K is a high-performance, 512-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the renowned manufacturer, Microchip Technology. This memory device offers a robust storage solution for applications that require non-volatile memory with a high level of data integrity and reliability. The 24AA512T-I/CS17K is designed to work under a wide range of operating conditions, making it a versatile choice for various electronic applications.

Featuring an I2C interface, the 24AA512T-I/CS17K allows for easy and efficient integration into existing designs. Its I2C compatibility ensures simple communication with microcontrollers and processors, enabling quick data transfer rates. This EEPROM is capable of supporting a bidirectional data transfer protocol, which enhances its performance in complex systems.

One of the key attributes of the 24AA512T-I/CS17K is its extended temperature range, operating reliably from -40°C to +85°C. This makes it suitable for use in harsh environments and demanding industrial applications where temperature fluctuations are common. The robust design ensures that data is preserved even under extreme conditions, providing peace of mind for critical applications.

The device comes in a compact surface-mount package, which is ideal for space-constrained applications. Its small footprint allows designers to optimize board space without compromising on memory capacity or functionality. Additionally, the 24AA512T-I/CS17K boasts a low-power consumption profile, which is crucial for battery-operated devices, contributing to longer battery life and reduced energy costs.

With its write-protect feature, the 24AA512T-I/CS17K ensures that valuable data is safeguarded against accidental alterations. This security feature is essential for applications where the integrity of stored data is paramount. Furthermore, the device supports up to 1 million erase/write cycles and has a data retention period of more than 200 years, which underscores its reliability and longevity.

In conclusion, the Microchip Technology 24AA512T-I/CS17K EEPROM is a versatile, durable, and reliable storage solution that meets the rigorous demands of modern electronic systems. Its combination of high capacity, extended temperature range, low power consumption, and data protection features make it an excellent choice for a wide array of applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4719 $66.9438
5+ $27.4647 $137.3235
7+ $26.6066 $186.2462
9+ $25.7484 $231.7356
12+ $24.8903 $298.6836
16+ $22.3146 $357.0336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess