Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24AA024
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854701-24AA024T-I/MS
Ultra Librarian 3D Model Ultra Librarian 24AA024T-I/MS CAD Model

Description

The 24AA024T-I/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This memory chip offers a 2-Kb I²C™ compatible serial interface, making it an excellent choice for applications requiring data storage that may need to be updated periodically.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Operating Voltage: 1.7V to 5.5V, supporting a wide range of applications from low-power handheld devices to higher-power industrial systems.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: 8-lead MSOP (Micro Small Outline Package) that is both space-efficient and suitable for automated assembly processes.
  • Write Cycle Time: 5 ms max, providing a fast data write capability.
  • Page Write Size: 16-byte, allowing efficient data handling and storage.
  • Endurance: 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: 100 years, guaranteeing the preservation of data over an extended period.

Applications

The 24AA024T-I/MS is versatile and can be used in a variety of applications, including:

  • Industrial and automotive electronics where long-term data retention and high write endurance are crucial.
  • Consumer electronics such as smart appliances, wearables, and mobile devices that require low-power consumption and small form factors.
  • Medical devices where accurate and reliable data storage is necessary for patient safety and device functionality.
  • Networking equipment, such as routers and switches, for configuration and log storage purposes.

Advantages

The 24AA024T-I/MS provides a robust storage solution with a small footprint, high reliability, and compatibility with a wide range of devices due to its I²C interface. Its industrial temperature range makes it suitable for harsh environments, and its longevity is assured with high endurance and data retention specifications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT SPI 20MHZ 8SOP
Need more? Email Us
ECAD model for FT25C16A-USR-T
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C56A-IDR-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C04A-ENR-T
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C64A-UTG-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-USG-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESG-T
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C66A-IDR-B
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C256A-ESG-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7619 $53.3330
160+ $0.6251 $100.0160
250+ $0.6056 $151.4000
345+ $0.5860 $202.1700
445+ $0.5665 $252.0925
595+ $0.5079 $302.2005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 587 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention