EN
  • EN
  • DE

24AA01T-I/LT

Part No 24AA01T-I/LT
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT I2C SC70-5 / EEPROM Memory IC 1Kbit I²C 400 kHz 3500 ns SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 3500 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 24AA01
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1338725-24AA01T-I/LT
Ultra Librarian 3D Model Ultra Librarian 24AA01T-I/LT CAD Model

Description

Microchip Technology's 24AA01T-I/LT Serial EEPROM

The 24AA01T-I/LT is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for optimal data storage solutions in a wide array of electronic applications. Its small size and low power consumption make it an excellent choice for space-constrained and power-sensitive projects.

Key Features

  • Memory Size: This device offers 1 Kbit (128 x 8) of EEPROM memory, providing sufficient space for configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It utilizes a simple and efficient I²C (2-wire) serial interface, which supports a 100 kHz (standard mode) clock frequency, enabling easy integration into most microcontroller-based systems.
  • Operating Voltage: Designed for versatility, the 24AA01T-I/LT operates within a voltage range of 2.5V to 5.5V, accommodating various logic levels and system power supplies.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it suitable for a broad range of industrial applications.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max), allowing for quick data updates and minimizing downtime in performance-critical applications.
  • Write Protect: The device includes a write-protect feature for the entire memory array, which can be enabled via the software, providing data security and preventing inadvertent writes.
  • Packaging: The 24AA01T-I/LT comes in a compact SOT-23-5 package, making it ideal for PCBs where space is at a premium.

Applications

The 24AA01T-I/LT EEPROM is well-suited for a variety of applications that require low-density, non-volatile memory storage. It is commonly used in:

  • Consumer electronics
  • Wireless products
  • Medical devices
  • Industrial controls
  • Smart cards

With its robust feature set and Microchip Technology's reputation for quality, the 24AA01T-I/LT is a reliable choice for designers and engineers seeking a dependable and flexible data storage solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6590 $52.7200
185+ $0.5407 $100.0295
290+ $0.5238 $151.9020
395+ $0.5069 $200.2255
515+ $0.4900 $252.3500
685+ $0.4393 $300.9205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess