EN
  • EN
  • DE

24AA014H-I/SN

Part No 24AA014H-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM with Half-Array Write-Protect | IC EEPROM 1K I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24AA014H
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123114-24AA014H-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA014H-I/SN CAD Model

Description

Product Overview: 24AA014H-I/SN

The 24AA014H-I/SN is a high-quality, 1Kb I2C™ compatible Serial EEPROM device from Microchip Technology. Designed to provide reliable data storage and retrieval in a wide range of applications, this device is an ideal solution for designers looking for a low-cost, low-power data storage option.

Featuring a small 8-pin SOIC (SN) package, the 24AA014H-I/SN is optimized for advanced, space-constrained applications. Its I2C-compatible interface ensures easy integration into existing designs, allowing for straightforward communication with most microcontrollers.

Key Features

  • Memory Size: 1 Kbit (128 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage: 1.7V to 5.5V, accommodating a wide range of applications from battery-powered devices to industrial systems.
  • Speed: Supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I2C transfer modes.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under harsh conditions.
  • Write Cycle Time: 5 ms max, for efficient data handling and reduced wait times.
  • Endurance: Capable of 1 million write cycles, ensuring data reliability and longevity.
  • Data Retention: Guaranteed for over 200 years, providing peace of mind for long-term applications.
  • Packaging: Available in an 8-pin SOIC package for convenient PCB design and mounting.

Applications

The 24AA014H-I/SN Serial EEPROM can be utilized in a diverse array of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Smart Cards
  • Medical Devices
  • Networking Equipment

With its robust design and flexible features, the 24AA014H-I/SN from Microchip Technology is the go-to EEPROM for developers seeking a compact, durable, and cost-effective non-volatile memory solution. Its compatibility with the I2C bus protocol ensures it can be easily integrated into a vast range of electronic systems, making it a versatile choice for your storage needs.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess