EN
  • EN
  • DE

1N755A-1

Part No 1N755A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 500MW DO35 / Zener Diode 7.5 V 500 mW ±5% Through Hole DO-35
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N755
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1337811-1N755A-1
Ultra Librarian 3D Model Ultra Librarian 1N755A-1 CAD Model

Description

The 1N755A-1 is a precision Zener voltage regulator diode, manufactured by Microchip Technology. With its tight voltage regulation and high stability, this diode is designed to offer a reliable solution for applications requiring voltage regulation within a small tolerance. It is commonly used in power supplies, voltage reference circuits, and as a protector for sensitive electronic components from overvoltage conditions.

Key Features

  • Nominal Zener Voltage: The 1N755A-1 provides a nominal Zener voltage of 7.5V, making it suitable for a variety of 7V applications.
  • Tolerance: This diode features a tight voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
  • Power Dissipation: It has a standard power dissipation of 500mW, which allows it to handle moderate power levels in compact designs.
  • Package: The device is available in a DO-35 glass package, which is known for its durability and reliability in various environmental conditions.
  • Operating Temperature Range: The 1N755A-1 can operate over a wide temperature range, from -65°C to +175°C, making it versatile for different operating environments.
  • Test Current: It has a test current (IZT) of 5.2 mA, which is the current at which the Zener voltage is measured and guaranteed.

Applications

The 1N755A-1 Zener diode is ideal for use in a range of electronic applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Electronic tuners
  • Precision reference circuits

With its precise voltage control and robust design, the 1N755A-1 from Microchip Technology is a go-to component for engineers and designers looking to enhance the stability and performance of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess