EN
  • EN
  • DE

1N6659U1

Part No 1N6659U1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description UFR,FRR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Bulk
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 15A (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package U1 (SMD-1)
Base Product Number 1N6659
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1094320-1N6659U1
Ultra Librarian 3D Model Ultra Librarian 1N6659U1 CAD Model

Description

Product Overview: 1N6659U1 - Microchip Technology

The 1N6659U1 is a high-reliability discrete product from the renowned manufacturer, Microchip Technology. This component is designed to cater to the demanding requirements of advanced electronic systems, providing robust performance in a variety of applications.

Key Features

  • Diode Type: The 1N6659U1 is a silicon-based, unidirectional TVS (Transient Voltage Suppressor) diode, ensuring protection against voltage transients.
  • Voltage Range: This device offers a stand-off voltage range that makes it suitable for protecting sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.
  • Package: Housed in a durable, hermetically sealed package, the 1N6659U1 is designed to withstand harsh environments, making it ideal for aerospace and military applications.
  • Reliability: As with all Microchip Technology products, this TVS diode is built to meet stringent quality standards, providing consistent performance and a long operational life.
  • Certifications: The product meets the necessary industry certifications and standards, ensuring its suitability for use in highly regulated sectors.

Applications

The 1N6659U1 is versatile and can be used in various high-reliability applications, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Communication systems
  • Power supply circuits
  • Medical devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. This document includes comprehensive information on electrical characteristics, recommended operating conditions, and mechanical specifications.

Ordering and Availability

The 1N6659U1 is available for order through Microchip Technology's official distribution channels. Customers can check availability, request samples, or place bulk orders by contacting Microchip Technology directly or through authorized distributors.

Microchip Technology is committed to providing high-quality, reliable components that meet the evolving needs of the electronics industry. The 1N6659U1 is a testament to this commitment, offering exceptional performance and durability.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess