EN
  • EN
  • DE

1N6116A

Part No 1N6116A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 20.6VWM 37.4VC AXIAL / 37.4V Clamp 13.4A Ipp Tvs Diode Through Hole B, Axial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20.6V
Voltage - Breakdown (Min) 25.7V
Voltage - Clamping (Max) @ Ipp 37.4V
Current - Peak Pulse (10/1000µs) 13.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Base Product Number 1N6116
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905744-1N6116A
Ultra Librarian 3D Model Ultra Librarian 1N6116A CAD Model

Description

The 1N6116A is a robust, high-performance device from Microchip Technology, designed to cater to a wide range of electronic applications. This product is a unidirectional transient voltage suppressor (TVS) diode, which is a critical component used to protect sensitive electronic equipment from voltage spikes and transients induced by lightning, load switch, and other disruptive events.

Key Features

  • Transient Protection: The 1N6116A provides reliable protection against voltage transients and surges, ensuring the safety and longevity of electronic systems.
  • High Surge Capability: This device is capable of withstanding high surge events, making it suitable for harsh electrical environments.
  • Unidirectional Functionality: As a unidirectional TVS diode, the 1N6116A offers protection in one direction, which is ideal for DC power applications.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected circuit is not exposed to damaging voltages during transient events.
  • DO-204AC Package: The device comes in a DO-204AC package, which is known for its reliability and ease of PCB mounting.

Applications

The 1N6116A is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Power supply protection

Quality and Reliability

With Microchip Technology's commitment to quality, the 1N6116A is manufactured to meet high standards of reliability. It is designed to operate effectively under a wide range of temperatures and is rigorously tested to ensure performance under extreme conditions.

Ordering Information

The 1N6116A is available for order from Microchip Technology and its authorized distributors. For detailed product specifications, pricing, and availability, please visit the Microchip Technology website or contact their sales team directly.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess