EN
  • EN
  • DE

1N5907

Part No 1N5907
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 8.5VC DO13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 8.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13
Family Name 1N5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905730-1N5907
Ultra Librarian 3D Model Ultra Librarian 1N5907 CAD Model

Description

Microchip Technology 1N5907 Diode

The 1N5907 is a robust power diode brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality diode is designed to deliver exceptional performance for a wide range of applications, ensuring reliability and efficiency in your electronic circuits.

Key Features

  • Voltage Rating: The 1N5907 is characterized by its high voltage rating, which allows it to handle significant voltage levels without compromising performance.
  • Current Capacity: With a substantial current carrying capacity, this diode can support heavy current loads, making it suitable for high-power applications.
  • Fast Recovery Time: The diode offers a fast recovery time, which is crucial for applications requiring quick switching and minimal power loss.
  • Robust Design: The construction of the 1N5907 is rugged, ensuring it can withstand harsh conditions and provide a long operational life.
  • Thermal Performance: Excellent thermal performance is a hallmark of this diode, with efficient heat dissipation that helps maintain stability and prevent overheating.

Applications

The versatility of the 1N5907 makes it suitable for a variety of applications, including but not limited to:

  • Power supply circuits
  • Motor controllers
  • Automotive charging systems
  • Industrial high-voltage machinery
  • Conversion and inversion circuits

Reliability and Support

When you choose the 1N5907, you're not just getting a component; you're also getting the peace of mind that comes from Microchip Technology's commitment to quality. Their diodes are subjected to rigorous testing and quality control measures to ensure they meet the highest standards. Additionally, Microchip provides extensive technical support and resources to help integrate the 1N5907 into your designs seamlessly.

Whether you are designing a new power management system or upgrading an existing one, the Microchip Technology 1N5907 diode offers the performance, durability, and reliability that engineers and technicians trust. Invest in the 1N5907 for your next project and experience the difference in quality and support that Microchip Technology provides.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess