EN
  • EN
  • DE

1N5418US

Part No 1N5418US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 3A D5B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 400 V 3A Surface Mount D-5B
Manufacturer Microchip Technology
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package E-MELF
Case / Package D-5B
Family Name 1N5418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905720-1N5418US
Ultra Librarian 3D Model Ultra Librarian 1N5418US CAD Model

Description

Product Overview: 1N5418US from Microchip Technology

The 1N5418US from Microchip Technology is a high-reliability, controlled avalanche silicon rectifier designed to meet the stringent requirements of the electronic industry. This rectifier is a perfect choice for applications requiring a robust and dependable diode capable of withstanding harsh conditions while providing consistent performance.

Key Features

  • High Voltage Capability: The 1N5418US is capable of withstanding high reverse voltages, making it suitable for high-voltage applications.
  • Controlled Avalanche Characteristics: It is designed to safely handle surge currents and energy, thanks to its controlled avalanche operation.
  • Low Leakage Current: The diode features a low leakage current, ensuring minimal power loss and enhanced efficiency in your circuit.
  • Hermetically Sealed: Its hermetic sealing ensures reliability in extreme environments and protects against moisture and other contaminants.
  • High Surge Capability: With its excellent surge handling capacity, the 1N5418US can withstand transient over-voltages, making it ideal for protection circuits.
  • Military and Aerospace Applications: The device meets the rigorous standards required for military and aerospace applications, providing the assurance of top-tier quality and performance.

Applications

The 1N5418US is versatile and can be used in a range of applications, including:

  • Power supply circuits
  • High-voltage instrumentation
  • Switching power supplies
  • Reverse voltage and overload protection
  • Military and aerospace electronics

Technical Specifications

Below are some of the technical specifications of the 1N5418US:

  • Peak Repetitive Reverse Voltage: Specified by the manufacturer
  • Average Rectified Forward Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package / Case: Specified by the manufacturer

For detailed specifications, application notes, and additional information, customers should refer to the official Microchip Technology datasheet for the 1N5418US.

Note: The above specifications are generic and may vary. It is essential to consult the actual product datasheet provided by Microchip Technology for precise details.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6273 $63.7638
14+ $8.7199 $122.0786
21+ $8.4474 $177.3954
29+ $8.1749 $237.0721
37+ $7.9024 $292.3888
49+ $7.0849 $347.1601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,789 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess