Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Microchip Technology
Series -
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 9 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Current - Reverse Leakage @ Vr 1 µA @ 100 V
Capacitance @ Vr, F -
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5416
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1380624-1N5416
Ultra Librarian 3D Model Ultra Librarian 1N5416 CAD Model

Description

The 1N5416 is a high-performance, versatile diode developed by Microchip Technology, renowned for their reliable and innovative semiconductor products. This diode is designed to cater to a wide array of applications, from power management to signal processing. Its robust construction and superior specifications make it a preferred choice for engineers and designers looking for a reliable component that can handle demanding electrical environments.

Key Features

  • High Voltage Tolerance: The 1N5416 is capable of withstanding high reverse voltages, making it suitable for applications that experience high voltage transients.
  • Low Forward Voltage Drop: Ensures high efficiency by minimizing power loss during operation, which is critical for power-sensitive designs.
  • Fast Switching Speed: Designed for applications requiring rapid switching, this diode responds quickly to changes in voltage, allowing for efficient operation in high-frequency circuits.
  • Robust Thermal Performance: With a high maximum operating temperature, the 1N5416 can maintain stable performance even in thermally challenging conditions.

Applications

The 1N5416 diode from Microchip Technology is a versatile component that can be used in a variety of electronic circuits. Its high voltage tolerance and fast switching capabilities make it ideal for use in:

  • Power supplies and converters
  • Protection circuits
  • Rectification applications
  • Switching power regulators
  • Freewheeling diodes in motor control circuits
  • High-frequency RF circuits

Reliability and Quality

Microchip Technology is committed to providing high-quality products that meet stringent industry standards. The 1N5416 diode is no exception, offering excellent reliability and performance consistency. It is manufactured in state-of-the-art facilities, ensuring that each component meets Microchip's high standards for quality and durability.

Conclusion

Whether you're designing a complex power management system or a simple signal processing circuit, the 1N5416 diode from Microchip Technology offers the reliability, efficiency, and speed required for your application. Its robust design and versatile features make it an essential component for any electronic project that demands high-quality performance.

You May Also Be Interested in

WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention