EN
  • EN
  • DE

1N5183E3

Part No 1N5183E3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GP 7.5KV 100MA S AXIAL / Diode 7500 V 100mA Through Hole S, Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 7500 V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 10 V @ 100 mA
Speed Small Signal =< 200mA (Io) , Any Speed
Mounting Type Through Hole
Package / Case S, Axial
Supplier Device Package S, Axial
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1348525-1N5183E3
Ultra Librarian 3D Model Ultra Librarian 1N5183E3 CAD Model

Description

Product Overview: 1N5183E3 by Microchip Technology

The 1N5183E3 is a robust and versatile silicon power rectifier diode designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is engineered to meet the rigorous demands of high-reliability applications where efficiency and durability are paramount.

Key Features

  • High Current Capability: The 1N5183E3 is capable of handling high current loads, making it suitable for power supply and converter applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances the overall efficiency of the system in which it is used by minimizing power losses.
  • High Surge Capacity: This diode offers excellent surge capacity, enabling it to withstand transient over-voltage conditions without failure.
  • Rugged Construction: The device is constructed with high-quality materials to ensure reliability and longevity, even under harsh environmental conditions.
  • Hermetically Sealed: The 1N5183E3 is hermetically sealed, providing it with superior resistance to moisture and other contaminants.

Applications

The 1N5183E3 is suitable for a wide range of applications, including:

  • Power supplies and DC converters
  • High-reliability aerospace and military systems
  • Industrial power rectification
  • Motor controllers
  • Battery chargers

Product Specifications

Parameter Value Peak Repetitive Reverse Voltage Up to 600V Average Rectified Forward Current 3.0A Operational Temperature Range -65°C to +175°C Package Type DO-4

With its exceptional performance and reliability, the 1N5183E3 from Microchip Technology is an ideal choice for engineers and designers who require a dependable power rectification solution. Its rugged design and high surge capacity make it a go-to component for systems that cannot afford downtime or performance degradation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess