EN
  • EN
  • DE

1N4751AP/TR8

Part No 1N4751AP/TR8
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 1W DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Zener Diode 30 V 1 W ±5% Through Hole DO-204AL (DO-41)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-204AL (DO-41)
Family Name 1N4751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N4751A P, 1N4751ADO41MSTR, 1N4751ADO41MSTR-NDR, 1N4751AMSTR-ND, 1N4751ADO41, 1N4751AMSTR, 1N4751AGMSCT-ND, 1N4751ADO41MSTR-ND, 1N4751AGMSCT, 1N4751AMSCT-ND, 1N4751AP, 1N4751ADO41MSCT-ND, 1N4751AMSCT, 1N4751ADO41MSCT, 278-1N4751AP/TR8CT, 1N4751APMSCT, 1N4751AP/TR8-ND, 1N4751APMSCT-ND, 278-1N4751AP/TR8TR, 1N4751APMSTR, 1N4751APMSTR-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905672-1N4751AP/TR8
Ultra Librarian 3D Model Ultra Librarian 1N4751AP/TR8 CAD Model

Description

Product Overview: 1N4751AP/TR8 from Microchip Technology

The 1N4751AP/TR8 is a high-quality Zener diode manufactured by Microchip Technology, a trusted leader in the semiconductor industry. This precision electronic component is designed to provide a reliable voltage reference and regulation in a variety of applications. The Zener diode operates by maintaining a constant voltage over a wide range of current levels, making it an essential part of power supply circuits and voltage-sensitive applications.

Key Features

  • Voltage Regulation: The 1N4751AP/TR8 offers excellent voltage stability and regulation, with a nominal Zener voltage of 30V. This makes it suitable for use in voltage reference applications where precise voltage is critical.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of electronic circuits.
  • Package: Packaged in a convenient through-hole DO-41 package, the 1N4751AP/TR8 is easy to install in various types of printed circuit boards (PCBs). The device's packaging is designed for optimal thermal and electrical performance.
  • High Reliability: Microchip Technology is known for its high-quality products, and the 1N4751AP/TR8 is no exception. It is built to deliver consistent performance and has a high tolerance for adverse conditions, ensuring reliability across its lifespan.
  • RoHS Compliant: This component is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The 1N4751AP/TR8 is versatile and can be used in a variety of electronic applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

With its robust design and precise voltage control, the 1N4751AP/TR8 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable Zener diode for their electronic projects. Its combination of performance, reliability, and compliance with environmental standards makes it a responsible and practical component for modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0817 $54.0850
115+ $0.8875 $102.0625
175+ $0.8598 $150.4650
245+ $0.8321 $203.8645
315+ $0.8043 $253.3545
420+ $0.7211 $302.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess