Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 1000 V
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539092-1N4719
Ultra Librarian 3D Model Ultra Librarian 1N4719 CAD Model

Description

The 1N4719 is a precision-engineered semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of a broad array of electronic applications, offering reliability and high performance in a compact package.

Key Features

  • Diode Type: The 1N4719 is a Zener diode, which is specifically designed to allow current to flow backwards once a certain voltage threshold, known as the Zener voltage, has been reached.
  • Zener Voltage: It has a precisely defined Zener voltage, which makes it suitable for voltage regulation and reference applications.
  • Power Dissipation: With its ability to dissipate power efficiently, this diode can handle significant energy and maintain stability.
  • Package: The device comes in a durable package that ensures its integrity and longevity even under stressful conditions.
  • Temperature Stability: The 1N4719 is designed to operate consistently across a wide temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The versatility of the 1N4719 Zener diode makes it suitable for a multitude of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Waveform shaping and signal clipping
  • Reference element in precision measurement devices
  • Switching operations in high-speed digital circuits

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The 1N4719 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the specifications under all intended operating conditions.

Support and Resources

Customers can access comprehensive technical support and resources for the 1N4719, including datasheets, application notes, and design tools, directly from Microchip Technology's website. This ensures that engineers and product designers can seamlessly integrate the 1N4719 into their designs with confidence and ease.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention