EN
  • EN
  • DE

1N3910R

Part No 1N3910R
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description FAST RECOVERY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 50 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 200 ns
Current - Reverse Leakage @ Vr 15 µA @ 100 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N3910
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 848283-1N3910R
Ultra Librarian 3D Model Ultra Librarian 1N3910R CAD Model

Description

Product Overview: 1N3910R from Microchip Technology

The 1N3910R is a robust and reliable electronic component manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to cater to a wide range of applications that require precision and durability, making it an ideal choice for professionals in the electronics industry.

The 1N3910R is a part of Microchip's extensive diode and rectifier portfolio. It is a silicon rectifier diode known for its high efficiency and stability. The "R" in its name indicates that this particular model is a reverse polarity version, which means it is designed to block current flow in the reverse direction while allowing current to pass through in the forward direction. This characteristic is essential for protecting circuits from reverse voltage damage and ensuring proper power management.

Key Features:

  • High Reverse Voltage Tolerance: The 1N3910R is engineered to withstand significant reverse voltages, which enhances its capability to handle spikes and surges in a circuit, ensuring the protection of sensitive components.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which contributes to reduced power loss and improved efficiency in electronic circuits.
  • Robust Construction: Microchip Technology has designed this diode with a rugged construction that can endure harsh operating conditions, making it suitable for industrial and automotive applications.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, ensuring reliability in extreme environments.

Applications for the 1N3910R are diverse and include power supply design, voltage regulation, battery charging systems, and as a protective device in various electronic circuits. Its versatile nature allows it to be integrated into both commercial and industrial equipment.

Overall, the 1N3910R from Microchip Technology stands out as a high-performance component that is engineered to meet the stringent requirements of modern electronic systems. With its exceptional features and reliable performance, it is a top choice for engineers and designers looking to create efficient and durable electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess