EN
  • EN
  • DE

12C671-04/SM

Part No 12C671-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 197282-12C671-04/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12C671-04/SM CAD Model

Description

The 12C671-04/SM is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the PIC12C family, which is well-known for its compact size, power efficiency, and versatility, making it an ideal choice for a wide range of applications in various fields such as industrial control systems, automotive electronics, and consumer electronic products.

Key Features

  • Core: The 12C671-04/SM is built around a powerful 8-bit architecture that provides a perfect balance between processing power and energy consumption.
  • Speed: This MCU operates at a speed of 4 MHz, ensuring swift and responsive performance for time-sensitive tasks.
  • Program Memory: It comes with 1.75 KB of on-board program memory, which is sufficient for many small to medium complexity applications.
  • Data Memory: The device includes 128 bytes of RAM, allowing for efficient data handling and storage during operation.
  • I/O Ports: It features versatile I/O options with 6 general-purpose I/O pins, providing flexibility for interfacing with various peripherals and sensors.
  • EEPROM: With 128 bytes of EEPROM, the 12C671-04/SM offers reliable non-volatile memory storage for critical data that must be preserved between power cycles.
  • Package: The MCU is available in a sturdy SM (surface-mount) package, which is well-suited for space-constrained applications and allows for automated assembly processes.

Applications

The 12C671-04/SM MCU is designed to be flexible and is commonly used in applications such as:

  • Embedded systems
  • Consumer electronics
  • Automotive components
  • Home automation
  • Small-scale robotics

With its robust feature set and Microchip Technology's commitment to quality, the 12C671-04/SM is a reliable and cost-effective solution for designers and engineers looking to develop innovative products with a quick time-to-market.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess