EN
  • EN
  • DE

GG8067402569601

Part No GG8067402569601
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium D1519
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954238-GG8067402569601
Series *
Ultra Librarian 3D Model Ultra Librarian GG8067402569601 CAD Model

Description

The GG8067402569601 is an Intel embedded microprocessor, part of Intel's range of processors designed for embedded systems and applications requiring reliable performance and longevity. This particular processor is likely part of a larger family and shares characteristics with other Intel embedded processors. Due to the specific nature of the part number, detailed specifications are often only available through direct channels with Intel or authorized distributors.

Applications

  • Industrial Automation Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic devices requiring high-performance processing.
  • Networking Equipment: Used in routers, switches, and other networking infrastructure devices where reliable data processing is essential.
  • Retail Systems: Integrated into point-of-sale (POS) terminals, digital signage, and self-service kiosks.
  • Transportation Systems: Found in in-vehicle infotainment systems, fleet management solutions, and railway signaling systems.

Features

  • Embedded Design: Specifically designed for embedded applications, offering long-term availability and support.
  • High-Performance Processing: Provides significant processing power for demanding embedded tasks.
  • Integrated Graphics: Includes integrated graphics capabilities for display applications.
  • Low Power Consumption: Optimizes power efficiency to extend battery life or reduce overall energy consumption.
  • Wide Operating Temperature Range: Designed to operate reliably in harsh environmental conditions.
  • Advanced Security Features: Incorporates security features such as Intel Trusted Execution Technology (TXT) to protect against threats.
  • Peripheral Support: Offers extensive peripheral connectivity options, including USB, Ethernet, and serial interfaces.

Benefits

  • Reliable Performance: Ensures consistent and reliable operation in demanding embedded environments.
  • Long-Term Availability: Offers extended product lifecycles, reducing the need for frequent redesigns.
  • Reduced Development Costs: Simplifies system design with integrated features and comprehensive support.
  • Enhanced Security: Protects sensitive data and critical systems from unauthorized access.
  • Increased Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life.
  • Improved System Integration: Seamlessly integrates with other system components, simplifying overall system design.
  • Scalable Performance: Offers a range of performance options to meet diverse application requirements.

Additional Details

The GG8067402569601 typically includes features like multiple cores, a generous cache, and support for various memory types (e.g., DDR4). Its thermal design power (TDP) is optimized for embedded applications, balancing performance and power consumption. Detailed specifications, such as clock speed, cache size, and supported instruction sets, are available from Intel or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess