Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11LC161
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,000
Win Source Part Number 1318498-11LC161T-E/TT
Ultra Librarian 3D Model Ultra Librarian 11LC161T-E/TT CAD Model

Description

Product Overview

Introducing the 11LC161T-E/TT, a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for applications requiring non-volatile memory storage. This product offers a perfect solution for storing data that must be preserved during power loss, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features and Benefits

  • High Capacity Storage: The 11LC161T-E/TT provides a substantial storage capacity, allowing for the retention of critical data and user settings without the need for an external power source.
  • Low-Power Consumption: This EEPROM device is engineered for energy efficiency, which ensures minimal power usage during operation, thereby extending the battery life of portable devices.
  • Durability: With its robust design, the 11LC161T-E/TT can withstand a significant number of write cycles, offering reliable performance over an extended product lifespan.
  • Wide Operating Temperature Range: It is capable of operating across a broad temperature range, making it suitable for use in harsh environments and temperature-sensitive applications.
  • Serial Interface: The inclusion of a serial interface facilitates easy integration with microcontrollers and other digital systems, allowing for seamless data transfer and communication.
  • Compact Package: The device comes in a compact, surface-mount package that conserves space on printed circuit boards, which is particularly beneficial for space-constrained applications.

Applications

The versatility of the 11LC161T-E/TT EEPROM makes it an excellent choice for a variety of applications, including:

  • Parameter storage for industrial control systems
  • Configuration settings for automotive electronics
  • User preferences for consumer gadgets
  • Calibration data retention for medical devices

Technical Specifications

With Microchip Technology's commitment to quality, the 11LC161T-E/TT is manufactured to the highest standards, ensuring reliability and performance. The technical specifications include a wide voltage range, fast data access times, and compatibility with serial communication protocols.

For detailed information on the 11LC161T-E/TT, including datasheets, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Kingston
IC FLSH 512GBIT EMMC 5.1 153FBGA
Need more? Email Us
ECAD model for EMMC64G-IY29-5B101
Alliance Memory, Inc.
IC SRAM 4MBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for AS7C4096A-12TCN
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3556S166PFGI
Kingston
IC FLASH 256GBIT EMMC 153FBGA
Need more? Email Us
ECAD model for EMMC32G-TS0A-01002
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32SOJ
Need more? Email Us
ECAD model for AS7C1024B-12JIN
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1426JV18-300BZXC
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention