EN
  • EN
  • DE

11LC160-I/P

Part No 11LC160-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121133-11LC160-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC160
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC160-I/P CAD Model

Description

Product Overview: 11LC160-I/P EEPROM by Microchip Technology

The 11LC160-I/P is a high-quality, electrically erasable programmable read-only memory (EEPROM) device manufactured by Microchip Technology. This integrated circuit is designed for efficient data storage and retrieval in a variety of electronic applications, making it a versatile choice for designers and engineers.

Key Features

  • Memory Size: The 11LC160-I/P offers a memory capacity of 16 Kbits, providing ample space for configuration data, device parameters, and small application datasets.
  • Interface: It utilizes a standard I²C (Inter-Integrated Circuit) serial interface for communication, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, accommodating various power supply levels and ensuring compatibility with both low- and standard-voltage systems.
  • Package: Housed in a PDIP (Plastic Dual In-line Package), the 11LC160-I/P is designed for through-hole mounting, which is suitable for prototyping and production environments that require durable connections.
  • Temperature Range: The EEPROM operates over an industrial temperature range, making it reliable for applications that may be exposed to extreme conditions.
  • Write Protection: It features a hardware write-protect pin to prevent inadvertent writes, ensuring data integrity and security.

Applications

The versatility of the 11LC160-I/P makes it ideal for a wide array of applications. It can be used in industrial controls, medical devices, automotive systems, smart cards, and many other electronic products where reliable and non-volatile data storage is crucial. Its robust design and ease of use also make it a preferred choice for embedded systems, consumer electronics, and IoT devices.

Why Choose 11LC160-I/P?

Microchip Technology's commitment to quality and reliability is evident in the 11LC160-I/P EEPROM. With its ample storage capacity, easy interfacing, and robust packaging, this EEPROM is an excellent solution for designers looking for a non-volatile memory component that will endure the demands of various applications. Whether for prototyping or mass production, the 11LC160-I/P is engineered to meet the high standards of performance and durability expected from Microchip Technology products.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess