EN
  • EN
  • DE

11LC080-I/P

Part No 11LC080-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121130-11LC080-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC080
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC080-I/P CAD Model

Description

Microchip Technology's 11LC080-I/P EEPROM

The 11LC080-I/P is a high-quality, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed for optimal non-volatile memory storage, making it an essential component for a wide range of applications where reliable and durable data retention is necessary.

With an organization of 1024 x 8 bits, the 11LC080-I/P offers ample space for firmware storage, device configuration settings, serial numbers, and calibration data. Its I²C (Inter-Integrated Circuit) interface facilitates easy and efficient communication with microcontrollers and processors, allowing for seamless integration into various electronic systems.

This EEPROM operates across a voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems. The 11LC080-I/P is available in a DIP-8 (Dual In-line Package) form factor, which is widely favored for its through-hole mounting design. This ensures strong mechanical stability and ease of handling during the prototyping phase or in applications where surface mount technology is not preferred.

One of the key features of the 11LC080-I/P is its endurance with a minimum of 1,000,000 write cycles, ensuring long-term reliability. Additionally, the data retention is rated for greater than 200 years, offering peace of mind that data will be preserved over extensive periods. The device also supports a maximum clock frequency of 400 kHz, enabling quick data access and programming operations.

Microchip Technology has designed the 11LC080-I/P with built-in ESD protection and a wide operating temperature range from -40°C to +85°C. This makes it suitable for industrial applications and challenging environments where robust performance is essential.

In summary, the 11LC080-I/P from Microchip Technology is a dependable and versatile EEPROM solution that offers stable non-volatile memory storage with an easy-to-use interface, robust endurance, and excellent data retention capabilities, all within a package that supports traditional mounting techniques.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess