EN
  • EN
  • DE

RV-3028-C7 32.768KHZ 1PPM-TA-QA

Part No RV-3028-C7 32.768KHZ 1PPM-TA-QA
Manufacturer Micro Crystal AG
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 2B, 43B I²C, 2-Wire Serial 8-WCDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Micro Crystal AG
Series Automotive, AEC-Q200
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Battery Switch, EEPROM, External Event Interrupt, Leap Year, Programmable Clock Output, RAM, Timer, Trickle Charger
Memory Size 2B, 43B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.1V ~ 5.5V
Current - Timekeeping (Max) 0.06µA @ 3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WCDFN
Supplier Device Package 8-SON (3.2x1.5)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339516-RV-3028-C7 32.768KHZ 1PPM-TA-QA
Ultra Librarian 3D Model Ultra Librarian RV-3028-C7 32.768KHZ 1PPM-TA-QA CAD Model

Description

The RV-3028-C7 32.768KHZ 1PPM-TA-QA is a real-time clock from Micro Crystal AG.

  • Series: automotive, AEC-Q200
  • Package: tape and reel
  • Type: clock/calendar
  • Features: alarm, battery switch, EEPROM, external event interrupt, leap year, programmable clock output, RAM, timer, and trickle charger
  • Memory Size: 2B, 43B
  • Interface: I2C, 2-Wire Serial
  • Date Format: YY-MM-DD-dd
  • Operating Temperature: -40°C to 85°C (TA)
  • Voltage Supply: 1.1V to 5.5V
  • Current Timekeeping: 0.06μA @ 3V
  • Applications: automotive, industrial, and consumer electronics

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7650 $52.5350
45+ $2.2687 $102.0915
69+ $2.1978 $151.6482
95+ $2.1269 $202.0555
122+ $2.0560 $250.8320
163+ $1.8433 $300.4579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess