EN
  • EN
  • DE

CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QC

Part No CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description 1 MHz ±100ppm Crystal 10pF 1 kOhms 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Micro Crystal AG
Series CC4V
Packaging Reel - TR
Type MHz Crystal
Frequency 1 MHz
Frequency Tolerance ±100ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 1 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.197" L x 0.075" W (5.00mm x 1.90mm)
Height - Seated (Max) 0.035" (0.90mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0020
Win Source Part Number 1478908-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QC CAD Model

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess