EN
  • EN
  • DE

TSMBJ1018C-T

Part No TSMBJ1018C-T
Manufacturer Micro Commercial Co
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101494-TSMBJ1018C-T
Categories OEM Parts(T-Z)
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSMBJ1018C-T CAD Model

Description

The TSMBJ1018C-T is a Transient Voltage Suppressor (TVS) diode manufactured by Micro Commercial Components (MCC). It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Protection of I/O Interfaces
  • Protection of VCC Bus
  • Industrial Controls
  • Telecom Equipment
  • Consumer Electronics

Features:

  • Unidirectional Configuration
  • Surface Mount Package
  • Low Clamping Voltage
  • High Surge Capability: Provides robust protection against transient events.
  • RoHS Compliant

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damaging voltage spikes.
  • Reduced Downtime: Prevents equipment failure due to transient events.
  • Improved Product Lifespan: Extends the life of electronic devices by safeguarding them from voltage surges.
  • Compact Design: Surface mount package allows for easy integration into space-constrained applications.

Additional Details:

The TSMBJ1018C-T has a standoff voltage of 18V and a breakdown voltage of approximately 20V. Its clamping voltage is designed to be as low as possible to provide effective protection. It is available in a SMB (DO-214AA) package. The 'C' in the part number indicates a bidirectional TVS diode configuration, suitable for applications where the polarity of the transient voltage is not known or can be both positive and negative.

This TVS diode is ideal for protecting sensitive electronic equipment from the damaging effects of voltage transients. Its low clamping voltage and high surge capability ensure reliable protection in a variety of applications. Its unidirectional configuration makes it suitable for applications where the transient voltage is primarily of one polarity.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess