EN
  • EN
  • DE

SS24-LTP

Part No SS24-LTP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 2A 40V SMA / Rectifier Diode Schottky 40V 2A 2-Pin SMA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 030827-SS24-LTP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 5k pcs
Family Name SS24-L
Introduction Date November 04, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SS24-LTP CAD Model

Description

The SS24-LTP is a surface-mount Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This diode is designed for applications requiring efficient rectification and low forward voltage drop. Its small form factor and robust construction make it suitable for a wide range of electronic devices.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diode for inductive loads
  • High-frequency switching applications
  • Battery charging circuits

Features

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High surge current capability: Provides protection against transient surges.
  • Surface mount package: Facilitates automated assembly processes.
  • High-temperature soldering guaranteed: Ensures reliability during soldering.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved efficiency in power conversion: Minimizes energy waste and reduces heat generation.
  • Enhanced system reliability: Protects circuits from voltage spikes and reverse polarity.
  • Reduced board space: Allows for smaller and more compact designs.
  • Simplified manufacturing: Compatible with automated assembly equipment.
  • Environmentally responsible: Complies with environmental regulations for lead-free manufacturing.

Technical Specifications

The SS24-LTP has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 2A. The forward voltage (VF) is typically 0.5V at 2A. The operating junction temperature range is -55°C to +125°C. It is available in a DO-214AA (SMB) package. The maximum peak surge current is 50A. The low reverse leakage current minimizes energy loss. It is ideal for high-frequency switching applications due to its fast switching speed. Its glass passivated junction ensures high reliability and performance.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0487 $50.1610
2,500+ $0.0400 $100.0000
3,880+ $0.0387 $150.1560
5,335+ $0.0375 $200.0625
6,910+ $0.0362 $250.1420
9,235+ $0.0325 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess