EN
  • EN
  • DE

SN74AS181ADWRE4

Part No SN74AS181ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC ARITHMETIC LOGIC UNIT 24-SOIC / Arithmetic Logic Unit IC 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Arithmetic Logic Unit
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256258-SN74AS181ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS181ADWRE4 CAD Model

Description

SN74AS181ADWRE4: Arithmetic Logic Unit (ALU) from Texas Instruments

The SN74AS181ADWRE4 is a high-performance Arithmetic Logic Unit (ALU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the advanced Schottky (AS) family, known for its fast switching speeds and low power consumption. The device is capable of performing a wide range of arithmetic and logic operations, making it a versatile component for computing and digital processing applications.

With a 4-bit binary word operating on two 4-bit words, the SN74AS181ADWRE4 can execute 16 arithmetic and 16 logic operations, providing the flexibility needed for complex data manipulation tasks. The arithmetic operations include functions such as addition, subtraction, increment, and decrement, while the logic operations cover AND, OR, XOR, and NOR, among others. This enables the ALU to handle a variety of computational challenges with ease.

The device comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). The SN74AS181ADWRE4 operates over a broad voltage range and features a direct overriding load (OL) function, which allows users to bypass the internal operations and load the result register directly. This feature is particularly useful for optimizing performance in specific application scenarios.

Texas Instruments has designed the SN74AS181ADWRE4 with reliability in mind. It includes features such as a carry lookahead for fast counting and cascading, as well as a clear (CLR) control input for resetting the internal registers. This ensures that the device can maintain its performance over a wide range of environmental conditions and use cases.

Whether it's used in microprocessors, microcontrollers, or other digital systems, the SN74AS181ADWRE4 from Texas Instruments is an excellent choice for designers looking to incorporate a robust and flexible ALU into their hardware. Its combination of speed, power efficiency, and functional diversity makes it a valuable component for a wide array of electronic products and systems.

You May Also Be Interested in

Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess