EN
  • EN
  • DE

SMD24PL

Part No SMD24PL
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diodes 20 to 60 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251662-SMD24PL
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMD24PL CAD Model

Description

The SMD24PL is a transient voltage suppressor (TVS) diode manufactured by Micro Commercial Components (MCC). It is designed to protect sensitive electronic components from voltage transients induced by events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. By clamping the voltage to a safe level during these events, the SMD24PL helps to prevent damage and ensure the reliable operation of electronic circuits.

Applications:

  • Data Line Protection: Protects data lines, such as USB, Ethernet, and RS-485, from ESD and surge damage.
  • I/O Port Protection: Safeguards I/O interfaces on microcontrollers and other integrated circuits.
  • Portable Electronics: Protects sensitive components in smartphones, tablets, and other portable devices.
  • Industrial Control Systems: Provides surge protection for industrial control systems and communication equipment.
  • Automotive Electronics: Protects automotive electronic control units (ECUs) from voltage spikes and surges in the vehicle's electrical system.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, providing effective protection for sensitive components.
  • Fast Response Time: Quickly responds to transient events, diverting surge current away from protected circuits.
  • Small Surface Mount Package: Enables compact designs and easy integration into PCB layouts.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Compliant with environmental regulations for hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage transients, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to ESD and surge-related failures.
  • Cost-Effective Protection: Provides an affordable solution for transient voltage suppression.
  • Simplified Circuit Design: Simplifies circuit design by providing a single-component solution for TVS protection.
  • Extended Product Lifespan: Helps to extend the operational life of electronic equipment by protecting it from the damaging effects of voltage transients.

The SMD24PL is characterized by its standoff voltage, clamping voltage, and peak pulse power. The standoff voltage is the maximum voltage the device can withstand without conducting, while the clamping voltage is the maximum voltage that the device will allow to pass during a transient event. The peak pulse power represents the device's ability to absorb energy from a surge. Designers should consult the manufacturer's datasheet for specific details on these parameters and for information on derating the device under different operating conditions. Proper PCB layout and thermal management techniques can also improve the performance and reliability of the SMD24PL in demanding applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess