EN
  • EN
  • DE

SMD22PL

Part No SMD22PL
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diodes 20 to 60 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251659-SMD22PL
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMD22PL CAD Model

Description

The SMD22PL is a Transient Voltage Suppressor (TVS) diode manufactured by Micro Commercial Components (MCC). It is designed to protect sensitive electronic equipment against voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device provides a fast response time and low clamping voltage, diverting excess voltage away from protected components to ground.

Applications:

  • Data Lines Protection: Protecting data communication lines such as USB, Ethernet, and RS-485 from ESD and surge events.
  • I/O Interface Protection: Safeguarding I/O ports in microcontrollers and other electronic devices.
  • Portable Devices: Protecting sensitive components in smartphones, tablets, and laptops from ESD damage.
  • Industrial Equipment: Protecting industrial control systems and communication equipment from voltage transients.
  • Automotive Electronics: Protecting automotive electronic control units (ECUs) from voltage spikes and surges.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot and protects sensitive components.
  • Fast Response Time: Quickly responds to transient events, diverting surge current to ground.
  • Small Surface Mount Package: Allows for compact designs and easy integration into PCB layouts.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved System Reliability: Protects electronic circuits from damage caused by voltage transients, increasing system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to ESD and surge events.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage suppression.
  • Simplified Circuit Design: Simplifies circuit design by providing a single-component solution for transient voltage protection.
  • Extended Product Lifespan: Helps to extend the lifespan of electronic equipment by protecting it from voltage transients.

The SMD22PL TVS diode is typically characterized by its standoff voltage, clamping voltage, and peak pulse power. The standoff voltage is the maximum voltage the device can withstand without conducting, while the clamping voltage is the maximum voltage that the device will allow to pass during a transient event. The peak pulse power is the maximum power the device can absorb during a surge. Refer to the manufacturer's datasheet for the most accurate and detailed specifications. Careful consideration of thermal management may be necessary to ensure reliable operation under high surge conditions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3999 $62.9955
105+ $1.1481 $120.5505
160+ $1.1123 $177.9680
215+ $1.0765 $231.4475
280+ $1.0407 $291.3960
375+ $0.9332 $349.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess