EN
  • EN
  • DE

SMBJ5380B-TP

Part No SMBJ5380B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 120V 5W DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 120V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 170 Ohm
Current - Reverse Leakage @ Vr 500nA @ 91.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097834-SMBJ5380B-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SMBJ5380B-TP CAD Model

Description

The SMBJ5380B-TP is a 51V Zener diode from Micro Commercial Components (MCC), designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode features a robust construction and is ideal for protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clamping circuits
  • Electronic equipment protection

Features

  • Zener diode
  • 51V Zener voltage
  • Surface mount package (SMB)
  • High surge capability
  • RoHS compliant
  • Low leakage current

Benefits

  • Voltage Regulation: Provides a stable voltage reference for various circuits.
  • Transient Protection: Suppresses voltage spikes and surges, protecting sensitive components.
  • Overvoltage Protection: Prevents damage from overvoltage conditions.
  • Compact Design: Surface mount package allows for compact circuit layouts and easy integration.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental regulations.

Additional Details

The SMBJ5380B-TP Zener diode is designed to provide reliable voltage regulation and transient voltage suppression in a variety of electronic applications. Its 51V Zener voltage ensures a stable voltage reference for circuits requiring a specific voltage level. The device is available in a compact surface mount package, making it suitable for high-density circuit designs. The SMBJ5380B-TP is commonly used in power supplies, communication equipment, and industrial control systems. It requires proper mounting and soldering techniques to ensure reliable operation. The diode is designed to withstand a certain level of surge current, so it's important to ensure that this rating is not exceeded. Its low leakage current minimizes power losses and improves overall system efficiency. It is also used in clamping circuits to limit the voltage to a safe level, preventing damage to other components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1887 $116.0505
950+ $0.1827 $173.5650
1,310+ $0.1769 $231.7390
1,690+ $0.1709 $288.8210
2,265+ $0.1533 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,128 pieces
In Stock: 3,068 pieces Factory Stock: 3,060 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess