EN
  • EN
  • DE
  • IT

SK53L

Part No SK53L
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 5 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250249-SK53L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK53L CAD Model

Description

The SK53L is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification, characterized by its low forward voltage drop and rapid switching speed. This makes it particularly well-suited for applications that demand minimized power loss and optimized performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling Diode applications
  • DC-DC Converters
  • Polarity Protection
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Reduces power dissipation and enhances overall efficiency.
  • Fast Switching Speed: Facilitates high-frequency operation with minimized switching losses.
  • High Surge Current Capability: Provides increased robustness against transient voltage spikes.
  • RoHS Compliant: Adheres to environmental regulations for hazardous substances.
  • Low Reverse Leakage Current: Limits power loss under reverse bias conditions.
  • UL Flammability Classification 94V-0: Ensures safety through flame-retardant properties.

Benefits

  • Increased System Efficiency: Reduces energy consumption and minimizes heat generation within power supplies and converters.
  • Improved System Performance: Faster switching speeds contribute to enhanced system responsiveness.
  • Enhanced System Reliability: High surge current capability protects against damage caused by voltage transients.
  • Simplified Thermal Management: Lower forward voltage drop reduces heat generation, simplifying cooling requirements.
  • Compact Designs: Facilitates the development of smaller and more efficient power supply designs.

Additional Details

The SK53L typically exhibits a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 5.0A. It operates effectively within a temperature range of -55°C to +125°C for both operating and storage conditions. Commonly available in a DO-214AA (SMB) package, it is well-suited for surface mount applications. Depending on the operating conditions, proper heatsinking may be necessary to maintain the device junction temperature within specified limits. It is frequently employed in applications where its low forward voltage drop is more critical than reverse recovery time considerations, distinguishing it from ultrafast or Schottky rectifiers with different characteristics.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess