EN
  • EN
  • DE

SFM18PL-TP

Part No SFM18PL-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A SOD123FL  /  Diode Standard 600 V 1A Surface Mount SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981252-SFM18PL-TP
Standard Package 2,500
Other Names SFM18PL-TPMSTR,SFM18PL-TPMSCT,SFM18PL-TPMSDKR
HTSUS 8541.10.0080
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Base Product Number SFM18
Operating Temperature - Junction -50°C ~ 150°C
Supplier Device Package SOD-123FL
Package / Case SOD-123F
Mounting SMD (SMT)
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Reverse Recovery Time (trr) 35 ns
Speed Fast Recovery =< 500ns, > 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 1 A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 600 V
Diode Type Standard
Package Tape & Reel
Mfr Micro Commercial Co
Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Ultra Librarian 3D Model Ultra Librarian SFM18PL-TP CAD Model

Description

The SFM18PL-TP is a fast recovery rectifier diode that has a maximum DC reverse voltage of 600V and an average rectified current of 1A.

  • Maximum Forward Voltage: 1.7V @ 1A
  • Reverse Recovery Time: 35ns
  • Reverse Leakage Current: 5μA @ 600V
  • Capacitance: 10pF @ 4V and 1MHz
  • Applications: Rectification and freewheeling applications where high-speed switching is required.
  • Package: Tape and reel package with 2,500 units per reel
  • Operating Temperature: -50°C to 150°C

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1008 $50.4000
1,210+ $0.0828 $100.1880
1,875+ $0.0802 $150.3750
2,580+ $0.0776 $200.2080
3,335+ $0.0750 $250.1250
4,465+ $0.0672 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,540 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess