EN
  • EN
  • DE
  • IT

S1A-T

Part No S1A-T
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185427-S1A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1A-T CAD Model

Description

Overview

The S1A-T is a surface-mount Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification and fast switching applications. This diode offers low forward voltage drop and minimal reverse leakage, contributing to improved performance and energy efficiency in electronic circuits.

Applications

  • DC-DC Converters
  • Polarity Protection
  • Switching Power Supplies
  • Free-wheeling diode applications
  • High-Frequency Inverters

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • High Reliability
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, leading to a more efficient circuit.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving overall system reliability.
  • Faster Switching: Enables higher operating frequencies, leading to smaller and more efficient power supplies.
  • Simplified Assembly: The surface-mount package is ideal for automated assembly processes, reducing manufacturing costs.
  • Enhanced Protection: The high surge current capability protects the circuit from damage caused by voltage transients.

Additional Details

The S1A-T is typically available in a SMA (DO-214AC) package. Key electrical characteristics include a maximum repetitive peak reverse voltage (VRRM) of 50V, an average forward current (IF(AV)) of 1.0A, and a typical forward voltage (VF) of approximately 0.45V at 1.0A. The operating junction temperature range extends from -65°C to +125°C. Proper thermal management is important in high-current applications to ensure optimal performance and reliability. This device is commonly used in applications where efficiency and speed are critical design factors. The compact size of the SMA package allows for use in densely populated circuit boards.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess