EN
  • EN
  • DE

MBRX130-T

Part No MBRX130-T
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1.0 Amp Schottky Barrier Rectifier 20 to 60 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1216536-MBRX130-T
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRX130-T CAD Model

Description

The MBRX130-T is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification, fast switching, and low forward voltage drop, making it suitable for various power supply and freewheeling applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency and reduce switching losses.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits, such as DC-DC converters and motor drives, to protect transistors from voltage spikes.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • High-Frequency Rectification: Used in high-frequency rectifier circuits due to its fast switching speed.
  • Solar Power Systems: Utilized in solar panel charge controllers and inverters for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • High Surge Current Capability: Can withstand large surge currents without damage.
  • Low Reverse Leakage Current: Reduces power dissipation and improves overall efficiency.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation and extended component lifespan.
  • Enhanced Reliability: High surge current capability provides robust protection against transient voltage spikes.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.

Additional Details:

The MBRX130-T Schottky Barrier Rectifier is characterized by its low forward voltage drop and fast reverse recovery time. The specific characteristics, such as maximum forward current, peak reverse voltage, and operating temperature range, should be verified by consulting the manufacturer's datasheet. It is typically available in various surface mount packages, and proper thermal management may be required depending on the application. It's designed to provide efficient and reliable rectification in a wide range of electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess