EN
  • EN
  • DE
  • IT

MBRX0530

Part No MBRX0530
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 0.5 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1216529-MBRX0530
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRX0530 CAD Model

Description

The MBRX0530 is a Schottky barrier rectifier diode manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification and fast switching applications.

Applications:

  • DC-DC Converters: Rectifying the output of switching regulators.
  • Freewheeling Diode: Providing a path for current during switching transitions in inductive loads.
  • Reverse Polarity Protection: Protecting circuits from damage due to reverse voltage.
  • Power Supplies: Used in various power supply circuits.
  • Solar Panel Bypass Diodes: Preventing hotspots in solar panel arrays.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Surge Current Capability: Withstands large current surges.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Ensures long-term stable performance.

Benefits:

  • Improved Efficiency: Reduces power loss and improves overall system efficiency.
  • Reduced Heat Generation: Minimizes heat generation in power circuits.
  • Enhanced System Performance: Improves the performance and reliability of electronic circuits.
  • Compact Design: Enables the design of smaller and more efficient circuits.
  • Protection: Provides circuit protection against reverse polarity and inductive kickback.

Additional Details:

The MBRX0530 is typically available in a SOD-123 package. Key specifications include the forward voltage drop, reverse leakage current, surge current capability, and maximum operating temperature. It is important to consider the thermal performance of the diode when designing power circuits.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0256 $50.0480
4,765+ $0.0210 $100.0650
7,355+ $0.0204 $150.0420
10,155+ $0.0197 $200.0535
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,630 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess