EN
  • EN
  • DE

MB10S-TP

Part No MB10S-TP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description 0.5Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts | BRIDGE RECT 1P 1KV 500MA MBS-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Maximum) at If 1V at 400mA
Current - Reverse Leakage at Vr 5μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-269AA, 4-BESOP
Supplier Device Package MBS-1
Family Part Number MB10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215572-MB10S-TP
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB10S-TP CAD Model

Description

The Micro Commercial Co MB10S-TP is a single-phase standard diode that has a maximum peak reverse voltage of 1kV and an average rectified current of 500mA.

  • Package: TO-269AA, 4-BESOP
  • Voltage Forward: 1V @ 400mA
  • Temperature Range: -55°C to 150°C
  • Current Reverse Leakage: 5μA @ 1000V

You May Also Be Interested in

SanRex Corporation
DIOE MODULE 1600V 50A
Lowest to $40.7463
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1841 $50.6275
665+ $0.1511 $100.4815
1,025+ $0.1464 $150.0600
1,415+ $0.1416 $200.3640
1,830+ $0.1369 $250.5270
2,445+ $0.1228 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,440 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess