EN
  • EN
  • DE

KBP208G-BP

Part No KBP208G-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 2A GBP / Bridge Rectifier Single Phase Standard 800 V Through Hole GBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Package Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBP
Supplier Device Package GBP
Base Product Number KBP208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names KBP208G-BPMS,KBP208GBP
Standard Package 1,250
Win Source Part Number 1015914-KBP208G-BP
Ultra Librarian 3D Model Ultra Librarian KBP208G-BP CAD Model

Description

The KBP208G-BP is a single-phase bridge rectifier diode from Micro Commercial Co.

  • Manufacturer: Micro Commercial Co
  • Technology: Standard
  • Current Average Rectified: 2A
  • Voltage Forward @ Maximum Current: 1.1V @ 2A
  • Current Reverse Leakage @ Vr: 10μA @ 800V
  • Voltage Peak Reverse: 800V
  • Mounting Type: Through-Hole
  • Operating Temperature: -55°C to 150°C (TJ)
  • Package: Tube
  • Other Names: KBP208G-BPMS and KBP208GBP

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1270

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess