EN
  • EN
  • DE

GBU10M-BP

Part No GBU10M-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER 10A 1000V GBU / Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1000V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 5A
Current - Reverse Leakage @ Vr 5μA @ 1000V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBU
Manufacturer Package GBU
Win Source Part Number 775015-GBU10M-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name GBU10M
Introduction Date November 30, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian GBU10M-BP CAD Model

Description

The Micro Commercial Co GBU10M-BP is a single-phase standard diode.

  • Peak reverse voltage: 1000V
  • Forward voltage: 1.1V @ 5A
  • Average rectified current: 10A
  • Reverse leakage current: 5μA @ 1000V
  • Package: 4-SIP, GBU
  • Temperature Range: -55°C to 150°C (TJ)
  • Halogen-free: compliant

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess