EN
  • EN
  • DE

PHE450TD5100JR06

Part No PHE450TD5100JR06
Manufacturer Kemet
Catalog Film Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347697-PHE450TD5100JR06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE450TD5100JR06 CAD Model

Description

The PHE450TD5100JR06 is a metallized polypropylene film capacitor manufactured by Kemet. It is designed for applications requiring high stability, reliability, and the ability to withstand harsh environmental conditions. This capacitor is commonly used in circuits where precise timing, filtering, or energy storage are crucial.

Applications

  • Snubber circuits: Used to suppress voltage transients and protect switching devices.
  • DC linking: Employed to stabilize DC voltage levels in power electronic converters.
  • Filtering: Used in power supplies and audio equipment to remove unwanted noise and ripple.
  • Resonant circuits: Used in induction heating and wireless power transfer applications.
  • Lighting ballasts: Functions as a vital component within lighting systems.

Features

  • Metallized polypropylene film: Provides excellent electrical characteristics and long-term stability.
  • Self-healing properties: Allows the capacitor to recover from minor voltage breakdowns, enhancing reliability.
  • High pulse current capability: Suitable for applications with high surge currents.
  • Low equivalent series resistance (ESR): Minimizes power losses and heat generation.
  • Flame retardant epoxy resin coating: Offers protection against environmental factors and enhances safety.

Benefits

  • Increased reliability: The self-healing properties and robust construction ensure long-term dependable performance.
  • Improved circuit performance: The low ESR and high pulse current capability contribute to efficient and stable operation.
  • Enhanced safety: The flame retardant coating provides protection against fire hazards.
  • Reduced size and weight: Polypropylene film capacitors are generally smaller and lighter than other types of capacitors with similar performance characteristics.
  • Long lifespan: The stable electrical characteristics ensure a long operational life.

Additional Details

The PHE450TD series capacitors are designed to meet stringent industry standards for safety and performance. They are available in a variety of capacitance values and voltage ratings to suit diverse application requirements. The “JR06” in the part number specifies lead spacing and packaging details. It's crucial to consult the official Kemet datasheet for precise specifications like capacitance value, voltage rating, temperature range, and other critical parameters before integrating this capacitor into a circuit.

You May Also Be Interested in

Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3033 $73.2132
8+ $15.0185 $120.1480
12+ $14.5495 $174.5940
17+ $14.0795 $239.3515
22+ $13.6105 $299.4310
29+ $12.2026 $353.8754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess