EN
  • EN
  • DE

GBJ1001-BP

Part No GBJ1001-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 10A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 5 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-SIP, GBJ
Supplier Device Package GBJ
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1491031-GBJ1001-BP
Ultra Librarian 3D Model Ultra Librarian GBJ1001-BP CAD Model

Description

N

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess