EN
  • EN
  • DE

ESDLC0524DFN10-TP

Part No ESDLC0524DFN10-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 5VWM 28VC 10DFN / 28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.1V
Voltage - Clamping (Max) @ Ipp 28V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 150W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.8pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-XFDFN
Supplier Device Package 10-DFN (2.5x1)
Base Product Number ESDLC0524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESDLC0524DFN10-TPMSDKR,ESDLC0524DFN10-TPMSTR,-ESDLC0524DFN10-TPMSCT,-ESDLC0524DFN10-TPMSDKR,ESDLC0524DFN10-TPMSCT,-ESDLC0524DFN10-TPMSTR
Standard Package 3,000
Win Source Part Number 969870-ESDLC0524DFN10-TP
Ultra Librarian 3D Model Ultra Librarian ESDLC0524DFN10-TP CAD Model

Description

The Micro Commercial Co ESDLC0524DFN10-TP is an electronic component that is available on Win Source. The Micro Commercial Co ESDLC0524DFN10-TP is the manufacturer.

  • Type: Steering (Rail to Rail)
  • Package: Tape and Reel
  • Mounting: SMD (SMT)
  • Unidirectional Channels: 4
  • Voltage - Reverse Standoff (Typ): 5V (Max)
  • Voltage - Breakdown (Min): 6.1V
  • Voltage - Clamping (Max) @ Ipp: 28V
  • Power - Peak Pulse: 150W
  • Power Line Protection: Yes
  • Capacitance @ Frequency: 0.8pF @ 1MHz
  • Current - Peak Pulse (10/1000µs): 5A (8/20µs)
  • Package/Case: 10-XFDFN
  • Supplier Device Package: 10-DFN (2.5x1)
  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • ECCN: EAR99
  • REACH: Not affected

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0286 $50.0500
4,260+ $0.0235 $100.1100
6,610+ $0.0227 $150.0470
9,095+ $0.0220 $200.0900
11,740+ $0.0213 $250.0620
15,710+ $0.0191 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,870 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess