EN
  • EN
  • DE

ER3M-TP

Part No ER3M-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 3A DO214AB  /  Diode Standard 1000 V 3A Surface Mount SMC (DO-214AB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Micro Commercial Co
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 45pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Operating Temperature - Junction -50°C ~ 175°C
Base Product Number ER3M
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -ER3M-TPMSCT,ER3M-TPMSDKR,ER3M-TPMSTR,-ER3M-TPMSTR,ER3MTP,-ER3M-TPMSDKR,ER3M-TPMSCT
Standard Package 3,000
Win Source Part Number 1057396-ER3M-TP
Ultra Librarian 3D Model Ultra Librarian ER3M-TP CAD Model

Description

The Micro Commercial Co. ER3M-TP is a standard rectifier diode from Micro Commercial Co..

  • Application: Discrete semiconductor products
  • Package: Tape and reel
  • Voltage DC Reverse: 1000V
  • Average Rectified Current: 3A
  • Voltage Forward: 1.7V @ maximum current
  • Current Reverse Leakage @ Vr: 5μA @ 1000V
  • Capacitance @ Vr: 45pF @ 4V, 1MHz
  • Package: DO-214AB SMC
  • Operating Temperature Range: -50°C to 175°C
  • Alternative Parts: STTH310S, STTH310UFY, MURS360-E3/57T, MURS360S-E3/52T, MURS340S-E3/52T, and ES3J

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2316 $50.9520
530+ $0.1900 $100.7000
815+ $0.1841 $150.0415
1,125+ $0.1781 $200.3625
1,455+ $0.1722 $250.5510
1,945+ $0.1544 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess