EN
  • EN
  • DE

DL4742

Part No DL4742
Manufacturer Micro Commercial Co
Catalog END - OF - LIFE
Description 1 Watt Zener Diode 3.3 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1167729-DL4742
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DL4742 CAD Model

Description

The Micro Commercial Components DL4742 is a 1-watt Zener diode designed for voltage regulation and transient suppression applications. This diode is commonly used to provide a stable reference voltage or to protect sensitive circuits from voltage surges. Its robust construction and reliable performance make it suitable for a wide range of electronic devices.

Applications

  • Voltage Regulation: Provides a stable reference voltage in power supplies and other electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Used to limit voltage levels in signal processing circuits.
  • Overvoltage Protection: Protects circuits from damage due to excessive voltage.
  • Calibration Circuits: Provides a precise voltage reference for calibration purposes.

Features

  • Zener Voltage: Features a Zener voltage of 12 volts, providing a stable reference voltage.
  • Power Dissipation: Rated for 1-watt power dissipation, allowing for handling of moderate power levels.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • DO-41 Package: Standard DO-41 package for easy mounting and soldering.
  • High Surge Current Capability: Withstands high surge currents, providing robust protection against transients.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable reference voltage.
  • Effective Transient Suppression: Protects sensitive circuits from voltage surges and spikes.
  • Compact Size: DO-41 package allows for easy integration into space-constrained applications.
  • High Reliability: Robust construction ensures long-term performance.
  • Cost-Effective Solution: Provides a simple and affordable solution for voltage regulation and protection.

Additional Details

The DL4742 Zener diode is manufactured using a glass-passivated junction, providing excellent stability and reliability. Its operating temperature range typically spans from -65°C to +175°C. The diode's forward voltage is typically around 1.2 volts at a forward current of 200mA. The device is RoHS compliant, ensuring it meets environmental standards. The DO-41 package is widely available and compatible with standard PCB assembly techniques.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,565+ $0.0450 $115.4250
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess