EN
  • EN
  • DE

DAN202

Part No DAN202
Manufacturer Micro Commercial Co
Catalog END - OF - LIFE
Description 100 mA Switching Diode 80 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1166757-DAN202
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAN202 CAD Model

Description

The DAN202 is a silicon epitaxial planar type switching diode manufactured by Micro Commercial Components (MCC). It is designed for high-speed switching applications. Its 'End-of-Life' status suggests it might be used in older designs, but is no longer actively manufactured. Replacement parts are typically available.

Applications:

  • High-speed switching circuits: Used in circuits requiring fast switching speeds, such as inverters and converters.
  • Clipping and clamping circuits: Employed to limit voltage levels in circuits.
  • Small signal rectification: Used to rectify small AC signals.
  • Protection diodes: Used to protect sensitive components from voltage spikes.
  • Logic gates: Can be used in certain logic gate designs.

Features:

  • Low forward voltage drop: Minimizes power loss in the forward direction.
  • Fast reverse recovery time: Enables high-speed switching operation.
  • Small capacitance: Reduces signal distortion and improves switching speed.
  • High reliability: Provides stable and reliable performance.
  • Small package size: Allows for easy integration into compact electronic circuits.

Benefits:

  • Efficient switching: Enables efficient and reliable switching operation.
  • Improved circuit performance: Contributes to stable and accurate circuit performance.
  • Reduced power consumption: Minimizes power loss and improves overall efficiency.
  • Versatile application: Suitable for a wide range of switching and signal processing applications.
  • Compact design: Allows for space-saving designs in electronic devices.

Additional Details:

The DAN202 is typically packaged in a SOD-523 package. Key specifications include a forward voltage (VF) of approximately 1.0V and a reverse recovery time (trr) of around 4ns. Always refer to the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2,305+ $0.0217 $50.0185
5,590+ $0.0179 $100.0610
8,675+ $0.0173 $150.0775
11,980+ $0.0167 $200.0660
15,435+ $0.0162 $250.0470
20,690+ $0.0145 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 2305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess