EN
  • EN
  • DE

1N5342B-TP

Part No 1N5342B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 5W DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 1 Ohm
Current - Reverse Leakage @ Vr 10μA @ 5.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1002251-1N5342B-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 1N5342B-TP CAD Model

Description

The 1N5342B-TP is a 5-watt Zener diode from Micro Commercial Components (MCC), designed for voltage regulation and overvoltage protection in various electronic circuits. It's part of the 1N53xxB series, which is known for its robust performance and reliability.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic circuits
  • Voltage clamping
  • Instrumentation
  • Telecommunication systems

Features

  • High Power Dissipation: 5W power dissipation capability.
  • Zener Voltage Tolerance: +/-5% tolerance on the Zener voltage.
  • Glass Passivated Junction: Provides high reliability and stability.
  • DO-201 Package: Standard through-hole package for easy mounting.
  • Low Reverse Leakage Current
  • High Surge Capability

Benefits

  • Provides stable voltage regulation, ensuring consistent performance of electronic devices.
  • Protects sensitive components from overvoltage damage, increasing the lifespan of equipment.
  • Easy to install and integrate into existing circuits due to its standard through-hole package.
  • Offers high reliability and long-term stability due to its glass-passivated junction.
  • Reduces the risk of circuit failure caused by voltage fluctuations.

Additional Details

The 1N5342B-TP has a Zener voltage of 6.8V. It operates over a wide temperature range. The DO-201 package provides good heat dissipation, allowing it to handle high power levels. It is commonly used in power supplies, voltage regulators, and other applications requiring precise voltage control. The 1N5342B-TP offers a cost-effective solution for voltage regulation and protection. Its robust construction ensures it can withstand harsh environments and demanding operating conditions. This diode is suitable for both commercial and industrial applications. The forward voltage is typically around 1.2V at a forward current of 1A. The maximum reverse leakage current is very low, ensuring minimal power loss in the reverse direction. Its fast response time to voltage transients makes it an excellent choice for protecting sensitive electronic components from voltage spikes. Overall, the 1N5342B-TP is a reliable and versatile Zener diode ideal for various voltage regulation and protection applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess