EN
  • EN
  • DE

1N4448X

Part No 1N4448X
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 150mW Switching Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1121753-1N4448X
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4448X CAD Model

Description

The 1N4448X is a high-speed switching diode manufactured by Micro Commercial Co. It is designed for various high-speed switching applications and general-purpose use where fast response times are crucial. This diode features a small signal, low forward voltage drop, and fast reverse recovery time, making it suitable for a wide range of electronic circuits.

Applications:

  • High-speed switching circuits: Used in circuits requiring rapid switching, such as pulse generators and digital logic circuits.
  • General-purpose rectification: Suitable for converting AC voltage to DC voltage in low-power applications.
  • Clipping and clamping circuits: Employed to limit voltage levels to protect sensitive components.
  • Protection diodes: Used to protect transistors and integrated circuits from voltage spikes and reverse voltages.
  • Signal modulation and demodulation: Utilized in communication systems for signal processing.

Features:

  • Fast switching speed: Offers a low reverse recovery time, enabling rapid switching operations.
  • Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
  • High surge current capability: Withstands transient current surges without damage.
  • Small size: Compact design allows for use in space-constrained applications.
  • High reliability: Robust construction ensures consistent performance and long lifespan.

Benefits:

  • Improved circuit performance: Fast switching speed enhances the performance of high-speed circuits.
  • Increased efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced protection: High surge current capability safeguards against voltage transients.
  • Simplified design: Small size allows for easy integration into various circuit layouts.
  • Extended lifespan: High reliability ensures long-term operation with minimal failures.

Additional Details:

The 1N4448X diode has a repetitive peak reverse voltage (VRRM) typically around 100V and a forward current (IF) of about 200mA. Its reverse recovery time (trr) is typically in the nanosecond range, which is crucial for high-speed switching applications. It typically comes in a DO-35 or similar small axial lead package. The operating temperature range is typically from -65°C to +175°C. The diode is constructed with silicon epitaxial planar technology to provide high performance and reliability.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4,390+ $0.0114 $50.0460
10,755+ $0.0093 $100.0215
16,670+ $0.0090 $150.0300
22,730+ $0.0088 $200.0240
29,415+ $0.0085 $250.0275
39,475+ $0.0076 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 4390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess