EN
  • EN
  • DE

MAS9251ASMS-T

Part No MAS9251ASMS-T
Manufacturer Micro Analog Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micro Analog Systems
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829571-MAS9251ASMS-T
Ultra Librarian 3D Model Ultra Librarian MAS9251ASMS-T CAD Model

Description

The MAS9251ASMS-T is a low-power, high-performance audio amplifier designed by Micro Analog Systems. It is specifically engineered for portable audio applications where efficiency and small size are critical. This amplifier delivers high-quality audio output while consuming minimal power, extending battery life in devices such as smartphones, tablets, and portable media players.

Applications

  • Smartphones: Audio amplification for speaker and headphone outputs.
  • Tablets: Sound enhancement for multimedia playback.
  • Portable Media Players: Amplification for high-fidelity audio experiences on the go.
  • Bluetooth Speakers: Powering compact wireless speaker systems.
  • Gaming Devices: Providing clear and immersive audio in handheld consoles.

Features

  • Low Power Consumption: Optimized for extended battery life in portable devices.
  • High Output Power: Delivers clear and loud audio output.
  • Integrated Shutdown Mode: Further reduces power consumption when the amplifier is not in use.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts.
  • Thermal Overload Protection: Prevents overheating and ensures reliable operation.
  • Small Package Size: Allows for compact designs in portable devices.
  • High PSRR (Power Supply Rejection Ratio): Minimizes noise and interference from the power supply.

Benefits

  • Extended Battery Life: Low power consumption ensures longer usage time for portable devices.
  • Enhanced Audio Quality: High output power and low distortion provide a superior listening experience.
  • Reliable Operation: Built-in protection features ensure robust and dependable performance.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reduced Noise: High PSRR minimizes unwanted noise and interference, resulting in cleaner audio.

Additional Details

The MAS9251ASMS-T typically operates from a low voltage power supply, making it suitable for battery-powered devices. It is designed with a Class AB architecture to provide a balance between efficiency and audio fidelity. The amplifier also includes features such as a gain control to allow for adjustable output levels and an integrated mute function. The specific technical specifications include the output power at different load impedances, total harmonic distortion plus noise (THD+N), signal-to-noise ratio (SNR), and operating temperature range. The device is available in a small surface-mount package (MSOP), facilitating ease of assembly in high-volume manufacturing environments.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess